STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL037V1

Description
Win Source Part Number: 1283884-STEVAL-ILL03 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 16V Voltage - Input: 90 ~ 265 VAC Current - Output / Channel: 200mA Supplied Contents: Board(s) Utilized IC / Part: HVLED805 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-11282,-497-11282 ,STEVALILL037V1 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283884-STEVAL-ILL03 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 16V Voltage - Input: 90 ~ 265 VAC Current - Output / Channel: 200mA Supplied Contents: Board(s) Utilized IC / Part: HVLED805 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-11282,-497-11282 ,STEVALILL037V1 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283884-STEVAL-ILL037V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283884-STEVAL-ILL037V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283884-STEVAL-ILL037V1
Win Source Part Number: 1283884-STEVAL-ILL03 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 16V Voltage - Input: 90 ~ 265 VAC Current - Output / Channel: 200mA Supplied Contents: Board(s) Utilized IC / Part: HVLED805 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-11282,-497-11282 ,STEVALILL037V1 Base Product Number: STEVAL

Win Source Part Number: 1283884-STEVAL-ILL037V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Package: Box
Standard Package: 1
Voltage - Output: 16V
Voltage - Input: 90 ~ 265 VAC
Current - Output / Channel: 200mA
Supplied Contents: Board(s)
Utilized IC / Part: HVLED805
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-11282,-497-11282,STEVALILL037V1
Base Product Number: STEVAL

Buy Now Datasheet
LED Driver Evaluation Boards - 497-11282-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-11282-ND
LED Driver Evaluation Boards 497-11282-ND
HVLED805 1, Isolated Outputs LED Driver Evaluation Board

HVLED805 1, Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Evaluation Board, Led Psum 3.2W, Hvled805; Silicon Manufacturer Stmicroelectronics - 47T9236 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Led Psum 3.2W, Hvled805; Silicon Manufacturer Stmicroelectronics
47T9236
Evaluation Board, Led Psum 3.2W, Hvled805; Silicon Manufacturer Stmicroelectronics 47T9236
EVALUATION BOARD, LED PSUM 3.2W, HVLED805; Silicon Manufacturer:STMicro electronics; No. of Bits:-; Silicon Family Name:-; Core Architecture:-; Core Sub-Architecture:-; Silicon Core Number:-; Kit Contents:Eval Board HVLED805 RoHS Compliant: Yes

EVALUATION BOARD, LED PSUM 3.2W, HVLED805; Silicon Manufacturer:STMicroelectronics; No. of Bits:-; Silicon Family Name:-; Core Architecture:-; Core Sub-Architecture:-; Silicon Core Number:-; Kit Contents:Eval Board HVLED805 RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL037V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL037V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL037V1
BOARD DEMO HVLED805

BOARD DEMO HVLED805

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283884-STEVAL-ILL037V1 497-11282-ND 47T9236 STEVAL-ILL037V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards Evaluation Board, Led Psum 3.2W, Hvled805; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RTK Handheld 2 Mapping Kit - AS-PRO-HANDHELD2-0-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details
TB,BLJC4-542R+,JC0603C,50OHM - TB-1015+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers