STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL035V1

Description
Win Source Part Number: 1283851-STEVAL-ILL03 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable, USB Interface Package: Bulk Standard Package: 1 Voltage - Input: 10V ~ 28V Current - Output / Channel: 85mA Supplied Contents: Board(s) Utilized IC / Part: LED7708 Outputs and Type: 16, Non-Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13152,-1138-STEV AL-ILL035V1 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1283851-STEVAL-ILL03 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable, USB Interface Package: Bulk Standard Package: 1 Voltage - Input: 10V ~ 28V Current - Output / Channel: 85mA Supplied Contents: Board(s) Utilized IC / Part: LED7708 Outputs and Type: 16, Non-Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13152,-1138-STEV AL-ILL035V1 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283851-STEVAL-ILL035V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283851-STEVAL-ILL035V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283851-STEVAL-ILL035V1
Win Source Part Number: 1283851-STEVAL-ILL03 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable, USB Interface Package: Bulk Standard Package: 1 Voltage - Input: 10V ~ 28V Current - Output / Channel: 85mA Supplied Contents: Board(s) Utilized IC / Part: LED7708 Outputs and Type: 16, Non-Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13152,-1138-STEV AL-ILL035V1 Base Product Number: STEVAL

Win Source Part Number: 1283851-STEVAL-ILL035V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable, USB Interface
Package: Bulk
Standard Package: 1
Voltage - Input: 10V ~ 28V
Current - Output / Channel: 85mA
Supplied Contents: Board(s)
Utilized IC / Part: LED7708
Outputs and Type: 16, Non-Isolated
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-13152,-1138-STEVAL-ILL035V1
Base Product Number: STEVAL

Buy Now Datasheet
LED Driver Evaluation Boards - 497-13152-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-13152-ND
LED Driver Evaluation Boards 497-13152-ND
LED7708 16, Non-Isolated Outputs LED Driver Evaluation Board

LED7708 16, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Demo Board, Led7708 Led Driver; Device Topology Stmicroelectronics - 43W6451 - Newark, An Avnet Company
Chicago, IL, United States
Demo Board, Led7708 Led Driver; Device Topology Stmicroelectronics
43W6451
Demo Board, Led7708 Led Driver; Device Topology Stmicroelectronics 43W6451
DEMO BOARD, LED7708 LED DRIVER; Device Topology:Boost (Step Up); No. of Outputs:16Outputs; Output Current:85mA; Output Voltage:-; Input Voltage Min:10V; Input Voltage Max:28V; Core Chip:LED7708; Dimming Control Type:PWM RoHS Compliant: Yes

DEMO BOARD, LED7708 LED DRIVER; Device Topology:Boost (Step Up); No. of Outputs:16Outputs; Output Current:85mA; Output Voltage:-; Input Voltage Min:10V; Input Voltage Max:28V; Core Chip:LED7708; Dimming Control Type:PWM RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL035V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL035V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL035V1
BOARD EVAL LED DRIVER LED7708

BOARD EVAL LED DRIVER LED7708

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283851-STEVAL-ILL035V1 497-13152-ND 43W6451 STEVAL-ILL035V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards Demo Board, Led7708 Led Driver; Device Topology Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-MDEK1001-ND - DigiKey
Specs
Supported System Wireless Systems; Transceiver
View Details
TB, MPGA-105+,DL1020, 50 OHM - TB-666-50-105+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Dual - RTK Heading Starter Kit - AS-STARTKIT-DUAL-X20D-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 2049905 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details