STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL034V1

Description
Win Source Part Number: 1283869-STEVAL-ILL03 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 17V ~ 25V Voltage - Input: 96 ~ 132 VAC Current - Output / Channel: 370mA Supplied Contents: Board(s) Utilized IC / Part: L6562A Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-11281,STEVALILL0 34V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283869-STEVAL-ILL03 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 17V ~ 25V Voltage - Input: 96 ~ 132 VAC Current - Output / Channel: 370mA Supplied Contents: Board(s) Utilized IC / Part: L6562A Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-11281,STEVALILL0 34V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283869-STEVAL-ILL034V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283869-STEVAL-ILL034V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283869-STEVAL-ILL034V1
Win Source Part Number: 1283869-STEVAL-ILL03 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Output: 17V ~ 25V Voltage - Input: 96 ~ 132 VAC Current - Output / Channel: 370mA Supplied Contents: Board(s) Utilized IC / Part: L6562A Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-11281,STEVALILL0 34V1 Product Status: Obsolete

Win Source Part Number: 1283869-STEVAL-ILL034V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Package: Box
Standard Package: 1
Voltage - Output: 17V ~ 25V
Voltage - Input: 96 ~ 132 VAC
Current - Output / Channel: 370mA
Supplied Contents: Board(s)
Utilized IC / Part: L6562A
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-11281,STEVALILL034V1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283869-STEVAL-ILL034V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 2326822 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
5 suppliers
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,NCS2-802+,GE0805C-1,SMA - TB-628+ - Mini-Circuits
Specs
Category Developement Board
View Details