STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL031V1

Description
Win Source Part Number: 1283842-STEVAL-ILL03 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: 4 Outputs @ 30W Package: Bulk Standard Package: 1 Voltage - Input: 48V Supplied Contents: Board(s) Utilized IC / Part: STM8S208 Outputs and Type: 4, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10838,STEVALILL0 31V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283842-STEVAL-ILL03 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: 4 Outputs @ 30W Package: Bulk Standard Package: 1 Voltage - Input: 48V Supplied Contents: Board(s) Utilized IC / Part: STM8S208 Outputs and Type: 4, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10838,STEVALILL0 31V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283842-STEVAL-ILL031V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283842-STEVAL-ILL031V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283842-STEVAL-ILL031V1
Win Source Part Number: 1283842-STEVAL-ILL03 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: 4 Outputs @ 30W Package: Bulk Standard Package: 1 Voltage - Input: 48V Supplied Contents: Board(s) Utilized IC / Part: STM8S208 Outputs and Type: 4, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10838,STEVALILL0 31V1 Product Status: Obsolete

Win Source Part Number: 1283842-STEVAL-ILL031V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: 4 Outputs @ 30W
Package: Bulk
Standard Package: 1
Voltage - Input: 48V
Supplied Contents: Board(s)
Utilized IC / Part: STM8S208
Outputs and Type: 4, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10838,STEVALILL031V1
Product Status: Obsolete

Buy Now Datasheet
LED Driver Evaluation Boards - 497-10838-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-10838-ND
LED Driver Evaluation Boards 497-10838-ND
STM8S208 4, Non-Isolated Outputs LED Driver Evaluation Board

STM8S208 4, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL031V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL031V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL031V1
DEMO BOARD STM8S208X

DEMO BOARD STM8S208X

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283842-STEVAL-ILL031V1 497-10838-ND STEVAL-ILL031V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,BFCG,GE0805C-3,50 OHM - TB-703+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details