STMicroelectronics, Inc. LED Driver Evaluation Boards STEVAL-ILL030V1

Description
STM32F103C6, STCS1A Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
STM32F103C6, STCS1A Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - 497-11035-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-11035-ND
LED Driver Evaluation Boards 497-11035-ND
STM32F103C6, STCS1A Outputs LED Driver Evaluation Board

STM32F103C6, STCS1A Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283848-STEVAL-ILL030V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283848-STEVAL-ILL030V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283848-STEVAL-ILL030V1
Win Source Part Number: 1283848-STEVAL-ILL03 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Input: 5V Supplied Contents: Board(s) Utilized IC / Part: STM32F103C6, STCS1A ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALILL030V1,497-1 1035 Product Status: Obsolete

Win Source Part Number: 1283848-STEVAL-ILL030V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Input: 5V
Supplied Contents: Board(s)
Utilized IC / Part: STM32F103C6, STCS1A
ECCN: 3A991A2
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALILL030V1,497-11035
Product Status: Obsolete

Buy Now Datasheet
Stm32F, Stcs1A, Dmx512, Led Lighting, Demo Board; Silicon Manufacturer Stmicroelectronics - 47T9233 - Newark, An Avnet Company
Chicago, IL, United States
Stm32F, Stcs1A, Dmx512, Led Lighting, Demo Board; Silicon Manufacturer Stmicroelectronics
47T9233
Stm32F, Stcs1A, Dmx512, Led Lighting, Demo Board; Silicon Manufacturer Stmicroelectronics 47T9233
STM32F, STCS1A, DMX512, LED LIGHTING, DEMO BOARD; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:-; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:STM32F103 RoHS Compliant: Yes

STM32F, STCS1A, DMX512, LED LIGHTING, DEMO BOARD; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:-; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:STM32F103 RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL030V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL030V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL030V1
BOARD EVAL USING DMX512 CONTROL

BOARD EVAL USING DMX512 CONTROL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-11035-ND 1283848-STEVAL-ILL030V1 47T9233 STEVAL-ILL030V1
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Stm32F, Stcs1A, Dmx512, Led Lighting, Demo Board; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

HMI Development Tools - 1887115 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,GALI-29,DF782,50 OHM / RoHS - TB-409-29+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - CY7111 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Docks
Ports USB
View Details
4 suppliers