STMicroelectronics Evaluation and Demonstration Boards and Kits STEVAL-ILL029V2

Description
STLED325, STM8S, STMPE24M31 LED Front Panel Display Evaluation Board
Request a Quote Datasheet
Description
STLED325, STM8S, STMPE24M31 LED Front Panel Display Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-11238-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-11238-ND
Evaluation and Demonstration Boards and Kits 497-11238-ND
STLED325, STM8S, STMPE24M31 LED Front Panel Display Evaluation Board

STLED325, STM8S, STMPE24M31 LED Front Panel Display Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284646-STEVAL-ILL029V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284646-STEVAL-ILL029V2
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284646-STEVAL-ILL029V2
Win Source Part Number: 1284646-STEVAL-ILL02 9V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Display Package: Box Standard Package: 1 Function: LED Front Panel Supplied Contents: Board(s) Primary Attributes: 4 Digit 7-Segment LEDs, 8 Discrete LEDs, 8 Touch Pads, 8-Channel Touch Wheel Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STLED325, STM8S, STMPE24M31 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALILL029V2,497-1 1238 Product Status: Obsolete

Win Source Part Number: 1284646-STEVAL-ILL029V2
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Display
Package: Box
Standard Package: 1
Function: LED Front Panel
Supplied Contents: Board(s)
Primary Attributes: 4 Digit 7-Segment LEDs, 8 Discrete LEDs, 8 Touch Pads, 8-Channel Touch Wheel
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STLED325, STM8S, STMPE24M31
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALILL029V2,497-11238
Product Status: Obsolete

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ILL029V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ILL029V2
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ILL029V2
DEMO KIT TOUCH LED STM8S

DEMO KIT TOUCH LED STM8S

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-11238-ND 1284646-STEVAL-ILL029V2 STEVAL-ILL029V2
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 200sccm EvalKit - SFS01-M-00200 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,BLJC4-252R+,JC0603C,50OHM - TB-1013+ - Mini-Circuits
Specs
Category Developement Board
View Details
RS232 Carrier Board for XBee Plugins - AS-ADP-12VRS232-TO-XBEE-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY8CKIT-064S0S2-4343W - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Security for IoT
Ports USB
View Details
4 suppliers