STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-ILL029V1

Description
Win Source Part Number: 1284645-STEVAL-ILL02 9V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Display Package: Box Standard Package: 1 Function: LED Front Panel Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STLED325, STM8S, STMPE24M31 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10606,STEVALILL0 29V1,-497-10606,1805 -STEVAL-ILL029V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284645-STEVAL-ILL02 9V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Display Package: Box Standard Package: 1 Function: LED Front Panel Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STLED325, STM8S, STMPE24M31 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10606,STEVALILL0 29V1,-497-10606,1805 -STEVAL-ILL029V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284645-STEVAL-ILL029V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284645-STEVAL-ILL029V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284645-STEVAL-ILL029V1
Win Source Part Number: 1284645-STEVAL-ILL02 9V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Display Package: Box Standard Package: 1 Function: LED Front Panel Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STLED325, STM8S, STMPE24M31 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10606,STEVALILL0 29V1,-497-10606,1805 -STEVAL-ILL029V1 Product Status: Obsolete

Win Source Part Number: 1284645-STEVAL-ILL029V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Display
Package: Box
Standard Package: 1
Function: LED Front Panel
Supplied Contents: Board(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: STLED325, STM8S, STMPE24M31
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10606,STEVALILL029V1,-497-10606,1805-STEVAL-ILL029V1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284645-STEVAL-ILL029V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFCG-1902+ - TB-BFCG-1902C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2305105 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 32-Bit; 32 Bit MCU; Other
Supported System 32 Bit MCU
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details