STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL028V1

Description
Win Source Part Number: 1283825-STEVAL-ILL02 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Series: STM32 Package: Box Standard Package: 1 Voltage - Input: 7.5V ~ 18V Supplied Contents: Board(s) Utilized IC / Part: STP1612PW05 Outputs and Type: 16, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13320,STEVALILL0 28V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283825-STEVAL-ILL02 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Series: STM32 Package: Box Standard Package: 1 Voltage - Input: 7.5V ~ 18V Supplied Contents: Board(s) Utilized IC / Part: STP1612PW05 Outputs and Type: 16, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13320,STEVALILL0 28V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283825-STEVAL-ILL028V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283825-STEVAL-ILL028V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283825-STEVAL-ILL028V1
Win Source Part Number: 1283825-STEVAL-ILL02 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Series: STM32 Package: Box Standard Package: 1 Voltage - Input: 7.5V ~ 18V Supplied Contents: Board(s) Utilized IC / Part: STP1612PW05 Outputs and Type: 16, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13320,STEVALILL0 28V1 Product Status: Obsolete

Win Source Part Number: 1283825-STEVAL-ILL028V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Series: STM32
Package: Box
Standard Package: 1
Voltage - Input: 7.5V ~ 18V
Supplied Contents: Board(s)
Utilized IC / Part: STP1612PW05
Outputs and Type: 16, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-13320,STEVALILL028V1
Product Status: Obsolete

Buy Now Datasheet
LED Driver Evaluation Boards - 497-13320-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-13320-ND
LED Driver Evaluation Boards 497-13320-ND
STP1612PW05 16, Non-Isolated Outputs LED Driver Evaluation Board

STP1612PW05 16, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL028V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL028V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL028V1
BOARD EVAL LED DRVR STP1612PW05

BOARD EVAL LED DRVR STP1612PW05

Supplier's Site
LED Driver Evaluation Boards - STEVAL-ILL028V1 - ODG (Origin Data Global)
Shenzhen, China
LED Driver Evaluation Boards
STEVAL-ILL028V1
LED Driver Evaluation Boards STEVAL-ILL028V1
BOARD EVAL LED DRVR STP1612PW05

BOARD EVAL LED DRVR STP1612PW05

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283825-STEVAL-ILL028V1 497-13320-ND STEVAL-ILL028V1 STEVAL-ILL028V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards LED Driver Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2182246 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers
TB,ERA-6,VV105,50 OHM / RoHS - TB-431-6+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details