STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL027V2

Description
Win Source Part Number: 1283845-STEVAL-ILL02 7V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Short-Circuit Protection Package: Bulk Standard Package: 1 Voltage - Input: 190 ~ 295 VAC Supplied Contents: Board(s) Utilized IC / Part: L6562A Outputs and Type: 1, Non-Isolated ECCN: OBSOLETE Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: STMicroelectronics Other Names: 497-13004,-497-13004 ,STEVALILL027V2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283845-STEVAL-ILL02 7V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Short-Circuit Protection Package: Bulk Standard Package: 1 Voltage - Input: 190 ~ 295 VAC Supplied Contents: Board(s) Utilized IC / Part: L6562A Outputs and Type: 1, Non-Isolated ECCN: OBSOLETE Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: STMicroelectronics Other Names: 497-13004,-497-13004 ,STEVALILL027V2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283845-STEVAL-ILL027V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283845-STEVAL-ILL027V2
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283845-STEVAL-ILL027V2
Win Source Part Number: 1283845-STEVAL-ILL02 7V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Short-Circuit Protection Package: Bulk Standard Package: 1 Voltage - Input: 190 ~ 295 VAC Supplied Contents: Board(s) Utilized IC / Part: L6562A Outputs and Type: 1, Non-Isolated ECCN: OBSOLETE Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: STMicroelectronics Other Names: 497-13004,-497-13004 ,STEVALILL027V2 Product Status: Obsolete

Win Source Part Number: 1283845-STEVAL-ILL027V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Short-Circuit Protection
Package: Bulk
Standard Package: 1
Voltage - Input: 190 ~ 295 VAC
Supplied Contents: Board(s)
Utilized IC / Part: L6562A
Outputs and Type: 1, Non-Isolated
ECCN: OBSOLETE
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Other Names: 497-13004,-497-13004,STEVALILL027V2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283845-STEVAL-ILL027V2
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PGA-32-75+.DF782,75 OHM - TB-916+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1906912 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - AEK-2.4-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers