STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL024V1

Description
Win Source Part Number: 1232624-STEVAL-ILL02 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Short-Circuit Protection Package: Bulk Standard Package: 1 Voltage - Output: 20V Voltage - Input: 3V ~ 5.5V Current - Output / Channel: 100mA Supplied Contents: Board(s) Utilized IC / Part: STM32F103VB, STP16DP05 Outputs and Type: 16, Non-Isolated Alternative Parts (Cross-Reference): STEVAL-ILL024V1.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-9091,STEVALILL02 4V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1232624-STEVAL-ILL02 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Short-Circuit Protection Package: Bulk Standard Package: 1 Voltage - Output: 20V Voltage - Input: 3V ~ 5.5V Current - Output / Channel: 100mA Supplied Contents: Board(s) Utilized IC / Part: STM32F103VB, STP16DP05 Outputs and Type: 16, Non-Isolated Alternative Parts (Cross-Reference): STEVAL-ILL024V1.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-9091,STEVALILL02 4V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1232624-STEVAL-ILL024V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1232624-STEVAL-ILL024V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1232624-STEVAL-ILL024V1
Win Source Part Number: 1232624-STEVAL-ILL02 4V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Short-Circuit Protection Package: Bulk Standard Package: 1 Voltage - Output: 20V Voltage - Input: 3V ~ 5.5V Current - Output / Channel: 100mA Supplied Contents: Board(s) Utilized IC / Part: STM32F103VB, STP16DP05 Outputs and Type: 16, Non-Isolated Alternative Parts (Cross-Reference): STEVAL-ILL024V1.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-9091,STEVALILL02 4V1 Product Status: Obsolete

Win Source Part Number: 1232624-STEVAL-ILL024V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Short-Circuit Protection
Package: Bulk
Standard Package: 1
Voltage - Output: 20V
Voltage - Input: 3V ~ 5.5V
Current - Output / Channel: 100mA
Supplied Contents: Board(s)
Utilized IC / Part: STM32F103VB, STP16DP05
Outputs and Type: 16, Non-Isolated
Alternative Parts (Cross-Reference): STEVAL-ILL024V1.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-9091,STEVALILL024V1
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL024V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL024V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL024V1
LED BOARD FOR STM32 STP16DP05

LED BOARD FOR STM32 STP16DP05

Supplier's Site
Stm32F103, Stp16Dp05, Led Matrix Controller, Demo Board; Device Topology Stmicroelectronics - 71R6987 - Newark, An Avnet Company
Chicago, IL, United States
Stm32F103, Stp16Dp05, Led Matrix Controller, Demo Board; Device Topology Stmicroelectronics
71R6987
Stm32F103, Stp16Dp05, Led Matrix Controller, Demo Board; Device Topology Stmicroelectronics 71R6987
STM32F103, STP16DP05, LED MATRIX CONTROLLER, DEMO BOARD; Device Topology:-; No. of Outputs:-; Output Current:-; Output Voltage:-; Input Voltage Min:-; Input Voltage Max:-; Core Chip:STP16DP05; Dimming Control Type:-; Kit Contents:- RoHS Compliant: Yes

STM32F103, STP16DP05, LED MATRIX CONTROLLER, DEMO BOARD; Device Topology:-; No. of Outputs:-; Output Current:-; Output Voltage:-; Input Voltage Min:-; Input Voltage Max:-; Core Chip:STP16DP05; Dimming Control Type:-; Kit Contents:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1232624-STEVAL-ILL024V1 STEVAL-ILL024V1 71R6987
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards Stm32F103, Stp16Dp05, Led Matrix Controller, Demo Board; Device Topology Stmicroelectronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB, PHA-101+, DF782, 50 OHM - TB-869A+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY8CKIT-040T - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Refrigerator
View Details
4 suppliers