STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits - STEVAL-ILL022V1 STEVAL-ILL022V1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795695-STEVAL-ILL022 V1 Main Purpose: Reference Design, Solar Charger, LED Driver Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 25W LED Driver, 80W Battery Charger Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32F101R Secondary Attributes: Automatic Day/Night/Weather Detection, Automatic Battery/Mains Switch Over Family Name: STEVAL-ILL022V1 Categories: Development Boards, Kits, Programmers Introduction Date: January 08, 2010 ECCN: 3A991.a.2 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795695-STEVAL-ILL022 V1 Main Purpose: Reference Design, Solar Charger, LED Driver Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 25W LED Driver, 80W Battery Charger Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32F101R Secondary Attributes: Automatic Day/Night/Weather Detection, Automatic Battery/Mains Switch Over Family Name: STEVAL-ILL022V1 Categories: Development Boards, Kits, Programmers Introduction Date: January 08, 2010 ECCN: 3A991.a.2 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - STEVAL-ILL022V1 - 795695-STEVAL-ILL022V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - STEVAL-ILL022V1
795695-STEVAL-ILL022V1
Evaluation and Demonstration Boards and Kits - STEVAL-ILL022V1 795695-STEVAL-ILL022V1
Manufacturer: STMicroelectronics Win Source Part Number: 795695-STEVAL-ILL022 V1 Main Purpose: Reference Design, Solar Charger, LED Driver Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 25W LED Driver, 80W Battery Charger Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32F101R Secondary Attributes: Automatic Day/Night/Weather Detection, Automatic Battery/Mains Switch Over Family Name: STEVAL-ILL022V1 Categories: Development Boards, Kits, Programmers Introduction Date: January 08, 2010 ECCN: 3A991.a.2 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795695-STEVAL-ILL022V1
Main Purpose: Reference Design, Solar Charger, LED Driver
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Primary Attributes: 25W LED Driver, 80W Battery Charger
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STM32F101R
Secondary Attributes: Automatic Day/Night/Weather Detection, Automatic Battery/Mains Switch Over
Family Name: STEVAL-ILL022V1
Categories: Development Boards, Kits, Programmers
Introduction Date: January 08, 2010
ECCN: 3A991.a.2
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-11237-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-11237-ND
Evaluation and Demonstration Boards and Kits 497-11237-ND
STM32F101R Solar Charger, LED Driver Reference Design Evaluation Board

STM32F101R Solar Charger, LED Driver Reference Design Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ILL022V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ILL022V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ILL022V1
DEMO SOLAR DRIVER CHARGER

DEMO SOLAR DRIVER CHARGER

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 795695-STEVAL-ILL022V1 497-11237-ND STEVAL-ILL022V1
Product Name Evaluation and Demonstration Boards and Kits - STEVAL-ILL022V1 Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,LEE-49,FG873,50 OHM / RoHS - TB-413-49+ - Mini-Circuits
Specs
Category Developement Board
View Details