STMicroelectronics, Inc. LED Driver Evaluation Boards STEVAL-ILL021V1

Description
LED7707 6, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
LED7707 6, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - 497-10044-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-10044-ND
LED Driver Evaluation Boards 497-10044-ND
LED7707 6, Non-Isolated Outputs LED Driver Evaluation Board

LED7707 6, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL021V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL021V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL021V1
BOARD EVAL LCD BACKLIGHT LED7707

BOARD EVAL LCD BACKLIGHT LED7707

Supplier's Site
Led7707, Lcd Panel Backlight, Demo Board; Device Topology Stmicroelectronics - 71R6986 - Newark, An Avnet Company
Chicago, IL, United States
Led7707, Lcd Panel Backlight, Demo Board; Device Topology Stmicroelectronics
71R6986
Led7707, Lcd Panel Backlight, Demo Board; Device Topology Stmicroelectronics 71R6986
LED7707, LCD PANEL BACKLIGHT, DEMO BOARD; Device Topology:-; No. of Outputs:1Outputs; Output Current:85mA; Output Voltage:36V; Input Voltage Min:4.5V; Input Voltage Max:36V; Core Chip:LED7707; Dimming Control Type:PWM RoHS Compliant: Yes

LED7707, LCD PANEL BACKLIGHT, DEMO BOARD; Device Topology:-; No. of Outputs:1Outputs; Output Current:85mA; Output Voltage:36V; Input Voltage Min:4.5V; Input Voltage Max:36V; Core Chip:LED7707; Dimming Control Type:PWM RoHS Compliant: Yes

Supplier's Site Datasheet
Lcd Panels Backlight, Dev Board; Device Topology Stmicroelectronics - 70W0688 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Panels Backlight, Dev Board; Device Topology Stmicroelectronics
70W0688
Lcd Panels Backlight, Dev Board; Device Topology Stmicroelectronics 70W0688
LCD PANELS BACKLIGHT, DEV BOARD; Device Topology:-; No. of Outputs:1Outputs; Output Current:85mA; Output Voltage:36V; Input Voltage Min:4.5V; Input Voltage Max:36V; Core Chip:LED7707; Dimming Control Type:PWM; Kit Contents:Demo BoardRoHS Compliant: Yes

LCD PANELS BACKLIGHT, DEV BOARD; Device Topology:-; No. of Outputs:1Outputs; Output Current:85mA; Output Voltage:36V; Input Voltage Min:4.5V; Input Voltage Max:36V; Core Chip:LED7707; Dimming Control Type:PWM; Kit Contents:Demo BoardRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10044-ND STEVAL-ILL021V1 71R6986
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards Led7707, Lcd Panel Backlight, Demo Board; Device Topology Stmicroelectronics
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR ABF-7G+ - TB-ABF-7G+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305146 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers