STEVAL-ILL020V1, LED Evaluation Kits
LED7706 6, Non-Isolated Outputs LED Driver Evaluation Board
BOARD EVAL LCD BACKLIGHT LED7706
LED7706, LCD PANEL BACKLIGHT, DEMO BOARD; Device Topology:-; No. of Outputs:1Outputs; Output Current:30mA; Output Voltage:36V; Input Voltage Min:4.5V; Input Voltage Max:36V; Core Chip:LED7706; Dimming Control Type:PWM RoHS Compliant: Yes
BOARD EVAL LCD BACKLIGHT LED7706
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1961791 | 497-10043-ND | STEVAL-ILL020V1 | 71R6985 | STEVAL-ILL020V1 |
| Product Name | LED Development Tools | LED Driver Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards | Led7706, Lcd Panel Backlight, Demo Board; Device Topology Stmicroelectronics | LED Driver Evaluation Boards |
| Category | Development Suite / Kit | Developement Board | Developement Board |