STMicroelectronics, Inc. LED Driver Evaluation Boards STEVAL-ILL019V1

Description
L6562A 4, Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
L6562A 4, Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - 497-10602-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-10602-ND
LED Driver Evaluation Boards 497-10602-ND
L6562A 4, Isolated Outputs LED Driver Evaluation Board

L6562A 4, Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283870-STEVAL-ILL019V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283870-STEVAL-ILL019V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283870-STEVAL-ILL019V1
Win Source Part Number: 1283870-STEVAL-ILL01 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Individual RGGB Brightness Regulation Package: Box Standard Package: 1 Voltage - Input: 88 ~ 265 VAC Current - Output / Channel: 350mA Supplied Contents: Board(s) Utilized IC / Part: L6562A Outputs and Type: 4, Isolated ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALILL019V1,497-1 0602,-497-10602 Product Status: Obsolete

Win Source Part Number: 1283870-STEVAL-ILL019V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Individual RGGB Brightness Regulation
Package: Box
Standard Package: 1
Voltage - Input: 88 ~ 265 VAC
Current - Output / Channel: 350mA
Supplied Contents: Board(s)
Utilized IC / Part: L6562A
Outputs and Type: 4, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALILL019V1,497-10602,-497-10602
Product Status: Obsolete

Buy Now Datasheet
L6562A, Led Driver, Hb Rgb Led, 35W, Demo Board; Device Topology Stmicroelectronics - 47T9229 - Newark, An Avnet Company
Chicago, IL, United States
L6562A, Led Driver, Hb Rgb Led, 35W, Demo Board; Device Topology Stmicroelectronics
47T9229
L6562A, Led Driver, Hb Rgb Led, 35W, Demo Board; Device Topology Stmicroelectronics 47T9229
L6562A, LED DRIVER, HB RGB LED, 35W, DEMO BOARD; Device Topology:Flyback; No. of Outputs:-; Output Current:350mA; Output Voltage:-; Input Voltage Min:88VAC; Input Voltage Max:265VAC; Core Chip:L6562A; Dimming Control Type:- RoHS Compliant: Yes

L6562A, LED DRIVER, HB RGB LED, 35W, DEMO BOARD; Device Topology:Flyback; No. of Outputs:-; Output Current:350mA; Output Voltage:-; Input Voltage Min:88VAC; Input Voltage Max:265VAC; Core Chip:L6562A; Dimming Control Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL019V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL019V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL019V1
BOARD EVAL 32W RGGB LED DRIVER

BOARD EVAL 32W RGGB LED DRIVER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10602-ND 1283870-STEVAL-ILL019V1 47T9229 STEVAL-ILL019V1
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers L6562A, Led Driver, Hb Rgb Led, 35W, Demo Board; Device Topology Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPD1013EVB01-ND - DigiKey
Specs
Supported System Transistor
View Details
2 suppliers
TB,PHA-11+,50 OHM, 50-1200 MHz - TB-566-50+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Micro Septentrio - AS-RTK3B-MICRO - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 1883273 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details