STCS1 1, Non-Isolated Outputs LED Driver Evaluation Board
Win Source Part Number: 1283840-STEVAL-ILL01
Category: Development Boards, Kits, Programmers>Evaluati
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Input: 4.5V ~ 40V
Current - Output / Channel: 1.5A
Supplied Contents: Board(s)
Utilized IC / Part: STCS1
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-8264,497-8264,S
Product Status: Obsolete
BOARD EVAL BASED ON STCS1
STCS1 based constant current controller EVALUATION board for HB LEDs; Device Topology:-; No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:-; Input Voltage Min:4.5V; Input Voltage Max:40V; Core Chip:STCS1; Product Range:- RoHS Compliant: Yes
BOARD EVAL BASED ON STCS1
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-8264-ND | 1283840-STEVAL-ILL014V1 | STEVAL-ILL014V1 | 45P5452 | STEVAL-ILL014V1 |
| Product Name | LED Driver Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers | LED Driver Evaluation Boards | Stcs1 Based Constant Current Controller Evaluation Board For Hb Leds; Device Topology Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards |
| Manufacturer | STMICROELECTRONICS; Other |