STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits - STEVAL-ILL011V1 STEVAL-ILL011V1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795767-STEVAL-ILL011 V1 Main Purpose: Lighting, RGB LED Controller Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: Ambient Light Color is Reproduced via RGB LED Driver Embedded: Yes, MCU, 8-Bit Utilized IC / Part: VM6101, STP08C596, ST72F264G2 Secondary Attributes: 7.5 ~ 30V In, LED Mode Indicator, Manual Color Setting Family Name: STEVAL-ILL011V1 Categories: Development Boards, Kits, Programmers Introduction Date: June 22, 2005 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795767-STEVAL-ILL011 V1 Main Purpose: Lighting, RGB LED Controller Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: Ambient Light Color is Reproduced via RGB LED Driver Embedded: Yes, MCU, 8-Bit Utilized IC / Part: VM6101, STP08C596, ST72F264G2 Secondary Attributes: 7.5 ~ 30V In, LED Mode Indicator, Manual Color Setting Family Name: STEVAL-ILL011V1 Categories: Development Boards, Kits, Programmers Introduction Date: June 22, 2005 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - STEVAL-ILL011V1 - 795767-STEVAL-ILL011V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - STEVAL-ILL011V1
795767-STEVAL-ILL011V1
Evaluation and Demonstration Boards and Kits - STEVAL-ILL011V1 795767-STEVAL-ILL011V1
Manufacturer: STMicroelectronics Win Source Part Number: 795767-STEVAL-ILL011 V1 Main Purpose: Lighting, RGB LED Controller Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: Ambient Light Color is Reproduced via RGB LED Driver Embedded: Yes, MCU, 8-Bit Utilized IC / Part: VM6101, STP08C596, ST72F264G2 Secondary Attributes: 7.5 ~ 30V In, LED Mode Indicator, Manual Color Setting Family Name: STEVAL-ILL011V1 Categories: Development Boards, Kits, Programmers Introduction Date: June 22, 2005 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795767-STEVAL-ILL011V1
Main Purpose: Lighting, RGB LED Controller
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Primary Attributes: Ambient Light Color is Reproduced via RGB LED Driver
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: VM6101, STP08C596, ST72F264G2
Secondary Attributes: 7.5 ~ 30V In, LED Mode Indicator, Manual Color Setting
Family Name: STEVAL-ILL011V1
Categories: Development Boards, Kits, Programmers
Introduction Date: June 22, 2005
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 795767-STEVAL-ILL011V1
Product Name Evaluation and Demonstration Boards and Kits - STEVAL-ILL011V1
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,JCBP,BG291,50 OHM RoHS - TB-442+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2576808 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; 2.4 GHz WiFi and Bluetooth
Ports Wireless
View Details