STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL010V1

Description
Win Source Part Number: 1283830-STEVAL-ILL01 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Output: 20V Voltage - Input: 8V ~ 30V Current - Output / Channel: 350mA Supplied Contents: Board(s) Utilized IC / Part: L6902 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: STEVALILL010V1,-497- 6411,497-6411,STEVAL -ILL010V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283830-STEVAL-ILL01 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Output: 20V Voltage - Input: 8V ~ 30V Current - Output / Channel: 350mA Supplied Contents: Board(s) Utilized IC / Part: L6902 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: STEVALILL010V1,-497- 6411,497-6411,STEVAL -ILL010V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283830-STEVAL-ILL010V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283830-STEVAL-ILL010V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283830-STEVAL-ILL010V1
Win Source Part Number: 1283830-STEVAL-ILL01 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Output: 20V Voltage - Input: 8V ~ 30V Current - Output / Channel: 350mA Supplied Contents: Board(s) Utilized IC / Part: L6902 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: STEVALILL010V1,-497- 6411,497-6411,STEVAL -ILL010V1 Product Status: Obsolete

Win Source Part Number: 1283830-STEVAL-ILL010V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Output: 20V
Voltage - Input: 8V ~ 30V
Current - Output / Channel: 350mA
Supplied Contents: Board(s)
Utilized IC / Part: L6902
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: STEVALILL010V1,-497-6411,497-6411,STEVAL-ILL010V1
Product Status: Obsolete

Buy Now Datasheet
LED Driver Evaluation Boards - 497-6411-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-6411-ND
LED Driver Evaluation Boards 497-6411-ND
L6902 1, Non-Isolated Outputs LED Driver Evaluation Board

L6902 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL010V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL010V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL010V1
BOARD EVAL BASED ON L6902

BOARD EVAL BASED ON L6902

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283830-STEVAL-ILL010V1 497-6411-ND STEVAL-ILL010V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2473233 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,EQY-3-63+,MC1631-1,50 OHM - TB-1041-3-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 2732052 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers