STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-ILL009V5

Description
STP04CM05 RGB LED Controller Opto/Lighting Evaluation Board
Request a Quote Datasheet
Description
STP04CM05 RGB LED Controller Opto/Lighting Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-8407-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8407-ND
Evaluation and Demonstration Boards and Kits 497-8407-ND
STP04CM05 RGB LED Controller Opto/Lighting Evaluation Board

STP04CM05 RGB LED Controller Opto/Lighting Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284628-STEVAL-ILL009V5 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284628-STEVAL-ILL009V5
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284628-STEVAL-ILL009V5
Win Source Part Number: 1284628-STEVAL-ILL00 9V5 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Opto/Lighting Package: Box Standard Package: 1 Function: RGB LED Controller Supplied Contents: Board(s) Primary Attributes: 8 Outputs at 80 ~ 400mA, 7 Indicator LEDs, 7 ~ 18V In Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STP04CM05 Secondary Attributes: Temperature Protection ECCN: 3B992 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-8407,1026-STEVAL -ILL009V5,-497-8407 Product Status: Obsolete

Win Source Part Number: 1284628-STEVAL-ILL009V5
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Opto/Lighting
Package: Box
Standard Package: 1
Function: RGB LED Controller
Supplied Contents: Board(s)
Primary Attributes: 8 Outputs at 80 ~ 400mA, 7 Indicator LEDs, 7 ~ 18V In
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: STP04CM05
Secondary Attributes: Temperature Protection
ECCN: 3B992
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: 497-8407,1026-STEVAL-ILL009V5,-497-8407
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ILL009V5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ILL009V5
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ILL009V5
BOARD EVAL STP04CM05/ST1S10

BOARD EVAL STP04CM05/ST1S10

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8407-ND 1284628-STEVAL-ILL009V5 STEVAL-ILL009V5
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products