Win Source Part Number: 1283844-STEVAL-ILL00
Category: Development Boards, Kits, Programmers>Evaluati
Features: 1V Start up Input Voltage
Package: Bulk
Standard Package: 1
Voltage - Output: 3.5V
Voltage - Input: 1V ~ 5.5V
Supplied Contents: Board(s)
Utilized IC / Part: L6920
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 1026-STEVAL-ILL008V1
Product Status: Obsolete
L6920 1, Non-Isolated Outputs LED Driver Evaluation Board
EVAL BOARD CREE LED FLASHLIGHT
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283844-STEVAL-ILL008V1 | 497-5516-ND | STEVAL-ILL008V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers | LED Driver Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards |
| Category | Developement Board | Developement Board |