STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL007V1

Description
Win Source Part Number: 1283832-STEVAL-ILL00 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Thermal Shutdown Protection Package: Bulk Standard Package: 1 Voltage - Output: 35V Voltage - Input: 12VAC, 6 V ~ 24 V Current - Output / Channel: 350mA, 700mA, or 1.05A Supplied Contents: Board(s) Utilized IC / Part: L5973 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5074 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283832-STEVAL-ILL00 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Thermal Shutdown Protection Package: Bulk Standard Package: 1 Voltage - Output: 35V Voltage - Input: 12VAC, 6 V ~ 24 V Current - Output / Channel: 350mA, 700mA, or 1.05A Supplied Contents: Board(s) Utilized IC / Part: L5973 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5074 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283832-STEVAL-ILL007V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283832-STEVAL-ILL007V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283832-STEVAL-ILL007V1
Win Source Part Number: 1283832-STEVAL-ILL00 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Thermal Shutdown Protection Package: Bulk Standard Package: 1 Voltage - Output: 35V Voltage - Input: 12VAC, 6 V ~ 24 V Current - Output / Channel: 350mA, 700mA, or 1.05A Supplied Contents: Board(s) Utilized IC / Part: L5973 Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5074 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1283832-STEVAL-ILL007V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Thermal Shutdown Protection
Package: Bulk
Standard Package: 1
Voltage - Output: 35V
Voltage - Input: 12VAC, 6 V ~ 24 V
Current - Output / Channel: 350mA, 700mA, or 1.05A
Supplied Contents: Board(s)
Utilized IC / Part: L5973
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-5074
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
LED Driver Evaluation Boards - 497-5074-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-5074-ND
LED Driver Evaluation Boards 497-5074-ND
L5973 1, Non-Isolated Outputs LED Driver Evaluation Board

L5973 1, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
LED Driver Evaluation Boards - STEVAL-ILL007V1 - ODG (Origin Data Global)
Shenzhen, China
LED Driver Evaluation Boards
STEVAL-ILL007V1
LED Driver Evaluation Boards STEVAL-ILL007V1
EVAL BOARD LED DRVR MR-16 FORMAT

EVAL BOARD LED DRVR MR-16 FORMAT

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL007V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL007V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL007V1
EVAL BOARD LED DRVR MR-16 FORMAT

EVAL BOARD LED DRVR MR-16 FORMAT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283832-STEVAL-ILL007V1 497-5074-ND STEVAL-ILL007V1 STEVAL-ILL007V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Expansion Boards, Daughter Cards - 223-DPP102A000-ND - DigiKey
Specs
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
TB, KV1710, 50 OHM, CSBP - TB-693+ - Mini-Circuits
Specs
Category Developement Board
View Details