STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL006V1

Description
Win Source Part Number: 1283833-STEVAL-ILL00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 32V Voltage - Input: 90 ~ 264 VAC Current - Output / Channel: 350mA, 700mA, or 1.05A Supplied Contents: Board(s) Utilized IC / Part: VIPer22A-E Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: 1026-STEVAL-ILL006V1 ,1805-STEVAL-ILL006V 1,STEVALILL006V1,-49 7-5073,497-5073 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283833-STEVAL-ILL00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 32V Voltage - Input: 90 ~ 264 VAC Current - Output / Channel: 350mA, 700mA, or 1.05A Supplied Contents: Board(s) Utilized IC / Part: VIPer22A-E Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: 1026-STEVAL-ILL006V1 ,1805-STEVAL-ILL006V 1,STEVALILL006V1,-49 7-5073,497-5073 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283833-STEVAL-ILL006V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283833-STEVAL-ILL006V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283833-STEVAL-ILL006V1
Win Source Part Number: 1283833-STEVAL-ILL00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 32V Voltage - Input: 90 ~ 264 VAC Current - Output / Channel: 350mA, 700mA, or 1.05A Supplied Contents: Board(s) Utilized IC / Part: VIPer22A-E Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: 1026-STEVAL-ILL006V1 ,1805-STEVAL-ILL006V 1,STEVALILL006V1,-49 7-5073,497-5073 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1283833-STEVAL-ILL006V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Package: Bulk
Standard Package: 1
Voltage - Output: 32V
Voltage - Input: 90 ~ 264 VAC
Current - Output / Channel: 350mA, 700mA, or 1.05A
Supplied Contents: Board(s)
Utilized IC / Part: VIPer22A-E
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: STMicroelectronics
Other Names: 1026-STEVAL-ILL006V1,1805-STEVAL-ILL006V1,STEVALILL006V1,-497-5073,497-5073
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
LED Driver Evaluation Boards - 497-5073-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-5073-ND
LED Driver Evaluation Boards 497-5073-ND
VIPer22A-E 1, Isolated Outputs LED Driver Evaluation Board

VIPer22A-E 1, Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL006V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL006V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL006V1
EVAL BOARD CC DRVR HI DENSE LEDS

EVAL BOARD CC DRVR HI DENSE LEDS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283833-STEVAL-ILL006V1 497-5073-ND STEVAL-ILL006V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,LHY-1H+,MC2238,50 OHM - TB-901+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details