STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers STEVAL-ILL005V1

Description
Win Source Part Number: 1283834-STEVAL-ILL00 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 16V Voltage - Input: 90 ~ 264 VAC Current - Output / Channel: 350mA, 700mA, or 1.05A Supplied Contents: Board(s) Utilized IC / Part: VIPer12A-E Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 1805-STEVAL-ILL005V1 ,STEVALILL005V1,-497 -5072,497-5072 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283834-STEVAL-ILL00 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 16V Voltage - Input: 90 ~ 264 VAC Current - Output / Channel: 350mA, 700mA, or 1.05A Supplied Contents: Board(s) Utilized IC / Part: VIPer12A-E Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 1805-STEVAL-ILL005V1 ,STEVALILL005V1,-497 -5072,497-5072 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283834-STEVAL-ILL005V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283834-STEVAL-ILL005V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283834-STEVAL-ILL005V1
Win Source Part Number: 1283834-STEVAL-ILL00 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 16V Voltage - Input: 90 ~ 264 VAC Current - Output / Channel: 350mA, 700mA, or 1.05A Supplied Contents: Board(s) Utilized IC / Part: VIPer12A-E Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 1805-STEVAL-ILL005V1 ,STEVALILL005V1,-497 -5072,497-5072 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1283834-STEVAL-ILL005V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Package: Bulk
Standard Package: 1
Voltage - Output: 16V
Voltage - Input: 90 ~ 264 VAC
Current - Output / Channel: 350mA, 700mA, or 1.05A
Supplied Contents: Board(s)
Utilized IC / Part: VIPer12A-E
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 1805-STEVAL-ILL005V1,STEVALILL005V1,-497-5072,497-5072
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
LED Driver Evaluation Boards - 497-5072-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-5072-ND
LED Driver Evaluation Boards 497-5072-ND
VIPer12A-E 1, Isolated Outputs LED Driver Evaluation Board

VIPer12A-E 1, Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL005V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL005V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL005V1
EVAL BOARD CC DRVR HI DENSE LEDS

EVAL BOARD CC DRVR HI DENSE LEDS

Supplier's Site
LED Driver Evaluation Boards - STEVAL-ILL005V1 - ODG (Origin Data Global)
Shenzhen, China
LED Driver Evaluation Boards
STEVAL-ILL005V1
LED Driver Evaluation Boards STEVAL-ILL005V1
EVAL BOARD CC DRVR HI DENSE LEDS

EVAL BOARD CC DRVR HI DENSE LEDS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283834-STEVAL-ILL005V1 497-5072-ND STEVAL-ILL005V1 STEVAL-ILL005V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards LED Driver Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,JSPHS,BK276,JR,50 OHM - TB-152+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2836911 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System MCU
View Details