STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-ILL004V2

Description
Win Source Part Number: 1284493-STEVAL-ILL00 4V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Phase Control Supplied Contents: Board(s) Primary Attributes: Light Dimmer and Motor Speed Control Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST7FLITEU5Y0B6 Secondary Attributes: Selectable Button or Potentiometer Controlled ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5515 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284493-STEVAL-ILL00 4V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Phase Control Supplied Contents: Board(s) Primary Attributes: Light Dimmer and Motor Speed Control Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST7FLITEU5Y0B6 Secondary Attributes: Selectable Button or Potentiometer Controlled ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5515 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284493-STEVAL-ILL004V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284493-STEVAL-ILL004V2
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284493-STEVAL-ILL004V2
Win Source Part Number: 1284493-STEVAL-ILL00 4V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Phase Control Supplied Contents: Board(s) Primary Attributes: Light Dimmer and Motor Speed Control Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST7FLITEU5Y0B6 Secondary Attributes: Selectable Button or Potentiometer Controlled ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5515 Product Status: Obsolete

Win Source Part Number: 1284493-STEVAL-ILL004V2
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Phase Control
Supplied Contents: Board(s)
Primary Attributes: Light Dimmer and Motor Speed Control
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ST7FLITEU5Y0B6
Secondary Attributes: Selectable Button or Potentiometer Controlled
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-5515
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-5515-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-5515-ND
Evaluation and Demonstration Boards and Kits 497-5515-ND
ST7FLITEU5Y0B6 Phase Control Power Management Evaluation Board

ST7FLITEU5Y0B6 Phase Control Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ILL004V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ILL004V2
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ILL004V2
EVAL BOARD PHASE CTRL DIMMER

EVAL BOARD PHASE CTRL DIMMER

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284493-STEVAL-ILL004V2 497-5515-ND STEVAL-ILL004V2
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Sensor Development Boards and Evaluation Kits - DPP201A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers
TB,MAR-3SM,WW107,50 OHM / RoHS - TB-411-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
RS232 Carrier Board for XBee Plugins - AS-ADP-12VRS232-TO-XBEE-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details