Win Source Part Number: 1284492-STEVAL-ILL00
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Phase Control
Supplied Contents: Board(s)
Primary Attributes: Light Dimmer and Motor Speed Control
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ST7FLITE09
Secondary Attributes: Selectable Button or Potentiometer Controlled
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-5081
Product Status: Obsolete
RoHS Status: RoHS non-compliant
LIGHTING CONTROLLER DEVELOPMENT KITS; Silicon Manufacturer:STMicro
EVAL BOARD PHASE CONTROL DIMMER
| Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284492-STEVAL-ILL004V1 | 18M9888 | STEVAL-ILL004V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Lighting Controller Development Kits; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board |