STP16CP05 32, Non-Isolated Outputs LED Driver Evaluation Board
BOARD EVAL BASED ON STP16CP05
HB LED DRIVER, DEV BOARD; Device Topology:-; No. of Outputs:16Outputs; Output Current:100mA; Output Voltage:20V; Input Voltage Min:5V; Input Voltage Max:35V; Core Chip:STP16CP05; Dimming Control Type:-; Kit Contents:Eval Board RoHS Compliant: Yes
BOARD EVAL BASED ON STP16CP05
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-6410-ND | STEVAL-ILL003V2 | 70W0684 | STEVAL-ILL003V2 |
| Product Name | LED Driver Evaluation Boards | LED Driver Evaluation Boards | Hb Led Driver, Dev Board; Device Topology Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards |
| Manufacturer | STMICROELECTRONICS; Other |