STMicroelectronics, Inc. LED Driver Evaluation Boards STEVAL-ILL003V1

Description
STP16CP05 32, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
STP16CP05 32, Non-Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - 497-5070-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-5070-ND
LED Driver Evaluation Boards 497-5070-ND
STP16CP05 32, Non-Isolated Outputs LED Driver Evaluation Board

STP16CP05 32, Non-Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283829-STEVAL-ILL003V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283829-STEVAL-ILL003V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283829-STEVAL-ILL003V1
Win Source Part Number: 1283829-STEVAL-ILL00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Adjustable blinking speed; several blinking modes Package: Bulk Standard Package: 1 Voltage - Output: 4V Voltage - Input: 5V ~ 35V Current - Output / Channel: 5 ~ 100 mA Supplied Contents: Board(s) Utilized IC / Part: STP16CP05 Outputs and Type: 32, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5070 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1283829-STEVAL-ILL003V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Adjustable blinking speed; several blinking modes
Package: Bulk
Standard Package: 1
Voltage - Output: 4V
Voltage - Input: 5V ~ 35V
Current - Output / Channel: 5 ~ 100 mA
Supplied Contents: Board(s)
Utilized IC / Part: STP16CP05
Outputs and Type: 32, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-5070
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL003V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL003V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL003V1
EVAL BOARD 32 LED ARRAY

EVAL BOARD 32 LED ARRAY

Supplier's Site
LED Driver Evaluation Boards - STEVAL-ILL003V1 - ODG (Origin Data Global)
Shenzhen, China
LED Driver Evaluation Boards
STEVAL-ILL003V1
LED Driver Evaluation Boards STEVAL-ILL003V1
EVAL BOARD 32 LED ARRAY

EVAL BOARD 32 LED ARRAY

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-5070-ND 1283829-STEVAL-ILL003V1 STEVAL-ILL003V1 STEVAL-ILL003V1
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards LED Driver Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCBT-123+,GU1414, 50 OHM - TB-879+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2010724 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MP.PD1.JSM.4.33 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Special Purpose
View Details
RF, RFID, Wireless Evaluation Boards - 343-L000969-80-ND - DigiKey
Specs
Supported System Antenna
View Details