STMicroelectronics, Inc. LED Driver Evaluation Boards STEVAL-ILL001V1

Description
VIPer22A-E 1, Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet
Description
VIPer22A-E 1, Isolated Outputs LED Driver Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver Evaluation Boards - 497-5071-ND - DigiKey
Thief River Falls, MN, United States
LED Driver Evaluation Boards
497-5071-ND
LED Driver Evaluation Boards 497-5071-ND
VIPer22A-E 1, Isolated Outputs LED Driver Evaluation Board

VIPer22A-E 1, Isolated Outputs LED Driver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1283872-STEVAL-ILL001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1283872-STEVAL-ILL001V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1283872-STEVAL-ILL001V1
Win Source Part Number: 1283872-STEVAL-ILL00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - LED Drivers Features: Dimmable Package: Box Standard Package: 1 Voltage - Output: 32V Voltage - Input: 185 ~ 265 VAC Current - Output / Channel: 350mA Supplied Contents: Board(s) Utilized IC / Part: VIPer22A-E Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 1026-STEVAL-ILL001V1 ,-497-5071,497-5071 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1283872-STEVAL-ILL001V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Features: Dimmable
Package: Box
Standard Package: 1
Voltage - Output: 32V
Voltage - Input: 185 ~ 265 VAC
Current - Output / Channel: 350mA
Supplied Contents: Board(s)
Utilized IC / Part: VIPer22A-E
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 1026-STEVAL-ILL001V1,-497-5071,497-5071
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards - STEVAL-ILL001V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
STEVAL-ILL001V1
Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards STEVAL-ILL001V1
EVAL BOARD DIMMABLE HB PWR LED

EVAL BOARD DIMMABLE HB PWR LED

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-5071-ND 1283872-STEVAL-ILL001V1 STEVAL-ILL001V1
Product Name LED Driver Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Development Boards, Kits, Programmers - Evaluation Boards - LED Driver Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,ADCH-80(+),CD542,50 OHM - TB-52 - Mini-Circuits
Specs
Category Developement Board
View Details
Adafruit 9-DOF Orientation IMU Fusion Breakout - BNO085 - AS-OPENHW-BNO085-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 2003856 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details