STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-ILH007V1

Description
Win Source Part Number: 1284630-STEVAL-ILH00 7V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Opto/Lighting Package: Box Standard Package: 1 Function: Ballast Control Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STLUX385A ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-ILH007V 1,497-15867 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284630-STEVAL-ILH00 7V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Opto/Lighting Package: Box Standard Package: 1 Function: Ballast Control Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STLUX385A ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-ILH007V 1,497-15867 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284630-STEVAL-ILH007V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284630-STEVAL-ILH007V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284630-STEVAL-ILH007V1
Win Source Part Number: 1284630-STEVAL-ILH00 7V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Opto/Lighting Package: Box Standard Package: 1 Function: Ballast Control Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STLUX385A ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-ILH007V 1,497-15867 Product Status: Obsolete

Win Source Part Number: 1284630-STEVAL-ILH007V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Opto/Lighting
Package: Box
Standard Package: 1
Function: Ballast Control
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: STLUX385A
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-ILH007V1,497-15867
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-15867-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-15867-ND
Evaluation and Demonstration Boards and Kits 497-15867-ND
STLUX385A Ballast Control Opto/Lighting Evaluation Board

STLUX385A Ballast Control Opto/Lighting Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ILH007V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ILH007V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ILH007V1
EVAL BOARD FOR STLUX385A

EVAL BOARD FOR STLUX385A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284630-STEVAL-ILH007V1 497-15867-ND STEVAL-ILH007V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 994-L001016-02-ND - DigiKey
Specs
Supported System Antenna
Manufacturer TE CONNECTIVITY; Other
View Details
EVAL BOARD FOR BFCQ-3402+ - TB-BFCQ-3402C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details