STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-ILH002V1

Description
STGD3NB60SD Ballast Control Opto/Lighting Evaluation Board
Request a Quote Datasheet
Description
STGD3NB60SD Ballast Control Opto/Lighting Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-8214-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8214-ND
Evaluation and Demonstration Boards and Kits 497-8214-ND
STGD3NB60SD Ballast Control Opto/Lighting Evaluation Board

STGD3NB60SD Ballast Control Opto/Lighting Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284631-STEVAL-ILH002V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284631-STEVAL-ILH002V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284631-STEVAL-ILH002V1
Win Source Part Number: 1284631-STEVAL-ILH00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Opto/Lighting Package: Box Standard Package: 1 Function: Ballast Control Supplied Contents: Board(s) Primary Attributes: 35W for HID Metal Halide Lamps Embedded: No Utilized IC / Part: STGD3NB60SD ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.10.0000 Mfr: STMicroelectronics Other Names: -497-8214,497-8214,S TEVALILH002V1 Product Status: Obsolete

Win Source Part Number: 1284631-STEVAL-ILH002V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Opto/Lighting
Package: Box
Standard Package: 1
Function: Ballast Control
Supplied Contents: Board(s)
Primary Attributes: 35W for HID Metal Halide Lamps
Embedded: No
Utilized IC / Part: STGD3NB60SD
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.10.0000
Mfr: STMicroelectronics
Other Names: -497-8214,497-8214,STEVALILH002V1
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ILH002V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ILH002V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ILH002V1
35W ELECTRONIC BALLAST FOR HID L

35W ELECTRONIC BALLAST FOR HID L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8214-ND 1284631-STEVAL-ILH002V1 STEVAL-ILH002V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
TB,TC/TCM,AT224/DB714,RATIO1:1 - TB-77 - Mini-Circuits
Specs
Category Developement Board
View Details
MiniUSB Carrier Board for XBee Plugins - AS-ADP-MINIUSB-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details