STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-ILD004V1

Description
TS820 Dimmer Opto/Lighting Evaluation Board
Request a Quote Datasheet
Description
TS820 Dimmer Opto/Lighting Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-13557-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-13557-ND
Evaluation and Demonstration Boards and Kits 497-13557-ND
TS820 Dimmer Opto/Lighting Evaluation Board

TS820 Dimmer Opto/Lighting Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284670-STEVAL-ILD004V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284670-STEVAL-ILD004V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284670-STEVAL-ILD004V1
Win Source Part Number: 1284670-STEVAL-ILD00 4V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Opto/Lighting Package: Box Standard Package: 1 Function: Dimmer Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: TS820 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALILD004V1,497-1 3557 Base Product Number: STEVAL

Win Source Part Number: 1284670-STEVAL-ILD004V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Opto/Lighting
Package: Box
Standard Package: 1
Function: Dimmer
Supplied Contents: Board(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: TS820
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALILD004V1,497-13557
Base Product Number: STEVAL

Buy Now Datasheet
Demo Board, Digital, Scr/igbt; Device Topology Stmicroelectronics - 66W7258 - Newark, An Avnet Company
Chicago, IL, United States
Demo Board, Digital, Scr/igbt; Device Topology Stmicroelectronics
66W7258
Demo Board, Digital, Scr/igbt; Device Topology Stmicroelectronics 66W7258
DEMO BOARD, DIGITAL, SCR/IGBT; Device Topology:-; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Input Voltage Min:110V; Input Voltage Max:230V; Core Chip:-; Dimming Control Type:Digital; Product Range:- RoHS Compliant: Yes

DEMO BOARD, DIGITAL, SCR/IGBT; Device Topology:-; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Input Voltage Min:110V; Input Voltage Max:230V; Core Chip:-; Dimming Control Type:Digital; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ILD004V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ILD004V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ILD004V1
BOARD EVAL FOR TS820

BOARD EVAL FOR TS820

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-13557-ND 1284670-STEVAL-ILD004V1 66W7258 STEVAL-ILD004V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Demo Board, Digital, Scr/igbt; Device Topology Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 1892288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
TB,LFCW,99-01-0603C-1, 50 OHM - TB-720+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Micro Septentrio - AS-RTK3B-MICRO - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-059-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers