STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-ILD003V2

Description
Win Source Part Number: 1284592-STEVAL-ILD00 3V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Opto/Lighting Package: Bulk Standard Package: 1 Function: Dimmer Supplied Contents: Board(s) Embedded: No Utilized IC / Part: TS820 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12905,497-12905, -497-12905,STEVALILD 003V2,497-STEVAL-ILD 003V2 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284592-STEVAL-ILD00 3V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Opto/Lighting Package: Bulk Standard Package: 1 Function: Dimmer Supplied Contents: Board(s) Embedded: No Utilized IC / Part: TS820 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12905,497-12905, -497-12905,STEVALILD 003V2,497-STEVAL-ILD 003V2 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284592-STEVAL-ILD003V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284592-STEVAL-ILD003V2
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284592-STEVAL-ILD003V2
Win Source Part Number: 1284592-STEVAL-ILD00 3V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Opto/Lighting Package: Bulk Standard Package: 1 Function: Dimmer Supplied Contents: Board(s) Embedded: No Utilized IC / Part: TS820 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12905,497-12905, -497-12905,STEVALILD 003V2,497-STEVAL-ILD 003V2 Base Product Number: STEVAL

Win Source Part Number: 1284592-STEVAL-ILD003V2
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Opto/Lighting
Package: Bulk
Standard Package: 1
Function: Dimmer
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: TS820
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-12905,497-12905,-497-12905,STEVALILD003V2,497-STEVAL-ILD003V2
Base Product Number: STEVAL

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-STEVAL-ILD003V2-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-STEVAL-ILD003V2-ND
Evaluation and Demonstration Boards and Kits 497-STEVAL-ILD003V2-ND
TS820 Dimmer Opto/Lighting Evaluation Board

TS820 Dimmer Opto/Lighting Evaluation Board

Buy Now Datasheet
Demo Board, Analogue; Device Topology Stmicroelectronics - 43W6447 - Newark, An Avnet Company
Chicago, IL, United States
Demo Board, Analogue; Device Topology Stmicroelectronics
43W6447
Demo Board, Analogue; Device Topology Stmicroelectronics 43W6447
DEMO BOARD, ANALOGUE; Device Topology:-; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Input Voltage Min:98V; Input Voltage Max:132V; Core Chip:-; Dimming Control Type:Analogue; Kit Contents:Demo Board TS820 RoHS Compliant: Yes

DEMO BOARD, ANALOGUE; Device Topology:-; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Input Voltage Min:98V; Input Voltage Max:132V; Core Chip:-; Dimming Control Type:Analogue; Kit Contents:Demo Board TS820 RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ILD003V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ILD003V2
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ILD003V2
BOARD EVAL FOR TS820

BOARD EVAL FOR TS820

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284592-STEVAL-ILD003V2 497-STEVAL-ILD003V2-ND 43W6447 STEVAL-ILD003V2
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Demo Board, Analogue; Device Topology Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Module, I2C, 5-95% Rh, Pth; Silicon Manufacturer Te Connectivity Sensors - 51AC2650 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Sensor
Manufacturer Sensor Solutions - TE Connectivity; Other
View Details
TB,PMA-5453+,50-5000 MHZ - TB-501-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B - Basic Starter Kit - AS-STARTKIT-BASIC-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details