STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-ILD002V1

Description
L6574 Ballast Control Opto/Lighting Evaluation Board
Request a Quote Datasheet
Description
L6574 Ballast Control Opto/Lighting Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-8225-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8225-ND
Evaluation and Demonstration Boards and Kits 497-8225-ND
L6574 Ballast Control Opto/Lighting Evaluation Board

L6574 Ballast Control Opto/Lighting Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284632-STEVAL-ILD002V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284632-STEVAL-ILD002V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284632-STEVAL-ILD002V1
Win Source Part Number: 1284632-STEVAL-ILD00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Opto/Lighting Package: Box Standard Package: 1 Function: Ballast Control Supplied Contents: Board(s) Primary Attributes: 20W (3U T3 Lamp), 180 ~ 264 VAC, Dimmable Embedded: No Utilized IC / Part: L6574 Secondary Attributes: Preheating Ignition ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-8225,497-8225,S TEVAL-ILD002V1 Product Status: Obsolete

Win Source Part Number: 1284632-STEVAL-ILD002V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Opto/Lighting
Package: Box
Standard Package: 1
Function: Ballast Control
Supplied Contents: Board(s)
Primary Attributes: 20W (3U T3 Lamp), 180 ~ 264 VAC, Dimmable
Embedded: No
Utilized IC / Part: L6574
Secondary Attributes: Preheating Ignition
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-8225,497-8225,STEVAL-ILD002V1
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ILD002V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ILD002V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ILD002V1
BOARD EVAL BASED ON L6574

BOARD EVAL BASED ON L6574

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8225-ND 1284632-STEVAL-ILD002V1 STEVAL-ILD002V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PGA-105+,50 OHM, 40-2600MHz - TB-733-105+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2003856 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
RF, RFID, Wireless Evaluation Boards - 343-AEK-915-VHETH-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers