STMicroelectronics Evaluation and Demonstration Boards and Kits - STEVAL-ILC001V1 STEVAL-ILC001V1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795600-STEVAL-ILC001 V1 Main Purpose: Lighting, Ballast Control Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 24W ~ 264W, Dimmable, PFC, Open Lamp Protection Embedded: No Utilized IC / Part: L6574, STD7NS20T4 Secondary Attributes: Soft Start, Over Voltage and Over Current Protection Family Name: STEVAL-ILC001V1 Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795600-STEVAL-ILC001 V1 Main Purpose: Lighting, Ballast Control Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 24W ~ 264W, Dimmable, PFC, Open Lamp Protection Embedded: No Utilized IC / Part: L6574, STD7NS20T4 Secondary Attributes: Soft Start, Over Voltage and Over Current Protection Family Name: STEVAL-ILC001V1 Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - STEVAL-ILC001V1 - 795600-STEVAL-ILC001V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - STEVAL-ILC001V1
795600-STEVAL-ILC001V1
Evaluation and Demonstration Boards and Kits - STEVAL-ILC001V1 795600-STEVAL-ILC001V1
Manufacturer: STMicroelectronics Win Source Part Number: 795600-STEVAL-ILC001 V1 Main Purpose: Lighting, Ballast Control Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 24W ~ 264W, Dimmable, PFC, Open Lamp Protection Embedded: No Utilized IC / Part: L6574, STD7NS20T4 Secondary Attributes: Soft Start, Over Voltage and Over Current Protection Family Name: STEVAL-ILC001V1 Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 795600-STEVAL-ILC001V1
Main Purpose: Lighting, Ballast Control
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Primary Attributes: 24W ~ 264W, Dimmable, PFC, Open Lamp Protection
Embedded: No
Utilized IC / Part: L6574, STD7NS20T4
Secondary Attributes: Soft Start, Over Voltage and Over Current Protection
Family Name: STEVAL-ILC001V1
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ILC001V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ILC001V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ILC001V1
BOARD EVAL L6574 STD7NS20T4

BOARD EVAL L6574 STD7NS20T4

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 795600-STEVAL-ILC001V1 STEVAL-ILC001V1
Product Name Evaluation and Demonstration Boards and Kits - STEVAL-ILC001V1 Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 994-1007-ND - DigiKey
Specs
Supported System Antenna
Manufacturer TE CONNECTIVITY; Other
View Details
2 suppliers
TB,MNA-7A+,DQ849, 50 OHM - TB-186-7A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Micro u-blox ZED-X20P - AS-RTK-MICRO-X20P - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details