STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-ILB005V2

Description
L6585DE Ballast Control Opto/Lighting Evaluation Board
Request a Quote Datasheet
Description
L6585DE Ballast Control Opto/Lighting Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-8421-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8421-ND
Evaluation and Demonstration Boards and Kits 497-8421-ND
L6585DE Ballast Control Opto/Lighting Evaluation Board

L6585DE Ballast Control Opto/Lighting Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284527-STEVAL-ILB005V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284527-STEVAL-ILB005V2
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284527-STEVAL-ILB005V2
Win Source Part Number: 1284527-STEVAL-ILB00 5V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Opto/Lighting Package: Bulk Standard Package: 1 Function: Ballast Control Supplied Contents: Board(s) Primary Attributes: 54W, 88 ~ 277 VAC, PFC Embedded: No Utilized IC / Part: L6585DE Secondary Attributes: Preheating Ignition, Ignition 900Vpk, Run Current - 455mArms ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALILB005V2,497-8 421 Product Status: Obsolete

Win Source Part Number: 1284527-STEVAL-ILB005V2
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Opto/Lighting
Package: Bulk
Standard Package: 1
Function: Ballast Control
Supplied Contents: Board(s)
Primary Attributes: 54W, 88 ~ 277 VAC, PFC
Embedded: No
Utilized IC / Part: L6585DE
Secondary Attributes: Preheating Ignition, Ignition 900Vpk, Run Current - 455mArms
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALILB005V2,497-8421
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ILB005V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ILB005V2
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ILB005V2
BOARD DEMO 1X54W T5 LAMP

BOARD DEMO 1X54W T5 LAMP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8421-ND 1284527-STEVAL-ILB005V2 STEVAL-ILB005V2
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,GVA-92+(900MHZ) - TB-820+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576756 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Sensor Development Boards and Evaluation Kits - DPP202Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers