STMicroelectronics Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards STEVAL-IKR002V5D

Description
Win Source Part Number: 1033337-STEVAL-IKR00 2V5D Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Box For Use With/Related Products: SPIRIT1 Standard Package: 1 Frequency: 915MHz Supplied Contents: Board(s) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1033337-STEVAL-IKR00 2V5D Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Box For Use With/Related Products: SPIRIT1 Standard Package: 1 Frequency: 915MHz Supplied Contents: Board(s) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1033337-STEVAL-IKR002V5D - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1033337-STEVAL-IKR002V5D
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1033337-STEVAL-IKR002V5D
Win Source Part Number: 1033337-STEVAL-IKR00 2V5D Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Box For Use With/Related Products: SPIRIT1 Standard Package: 1 Frequency: 915MHz Supplied Contents: Board(s) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STEVAL

Win Source Part Number: 1033337-STEVAL-IKR002V5D
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver
Package: Box
For Use With/Related Products: SPIRIT1
Standard Package: 1
Frequency: 915MHz
Supplied Contents: Board(s)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STEVAL

Buy Now Datasheet
Communication & Wireless Development Tools - 1961785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
1961785
Communication & Wireless Development Tools 1961785
STEVAL-IKR002V5D, Interface Dev Kit

STEVAL-IKR002V5D, Interface Dev Kit

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - STEVAL-IKR002V5D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
STEVAL-IKR002V5D
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards STEVAL-IKR002V5D
BOARD DAUGHTER SPIRIT1 915MHZ

BOARD DAUGHTER SPIRIT1 915MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1033337-STEVAL-IKR002V5D 1961785 STEVAL-IKR002V5D
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Communication & Wireless Development Tools Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,BLNK2-252R+, NK0402C, 50OHM - TB-1012+ - Mini-Circuits
Specs
Category Developement Board
View Details
HMI Development Tools - 2576809 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Expansion Boards, Daughter Cards - A141302-ND - DigiKey
Specs
Supported System Light, Humidity, Motion, Temperature
View Details
4 suppliers