STMicroelectronics Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IKM001V1

Description
Win Source Part Number: 1284473-STEVAL-IKM00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: dSPIN™ Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver, Stepper Supplied Contents: Board(s), Accessories Embedded: Yes, MCU, 32-Bit Utilized IC / Part: L6470 Secondary Attributes: On-Board LEDs ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14357 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284473-STEVAL-IKM00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: dSPIN™ Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver, Stepper Supplied Contents: Board(s), Accessories Embedded: Yes, MCU, 32-Bit Utilized IC / Part: L6470 Secondary Attributes: On-Board LEDs ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14357 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284473-STEVAL-IKM001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284473-STEVAL-IKM001V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284473-STEVAL-IKM001V1
Win Source Part Number: 1284473-STEVAL-IKM00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: dSPIN™ Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver, Stepper Supplied Contents: Board(s), Accessories Embedded: Yes, MCU, 32-Bit Utilized IC / Part: L6470 Secondary Attributes: On-Board LEDs ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14357 Product Status: Obsolete

Win Source Part Number: 1284473-STEVAL-IKM001V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: dSPIN™
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver, Stepper
Supplied Contents: Board(s), Accessories
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: L6470
Secondary Attributes: On-Board LEDs
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14357
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IKM001V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IKM001V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IKM001V1
KIT EVAL DSPIN BASED ON THE L647

KIT EVAL DSPIN BASED ON THE L647

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284473-STEVAL-IKM001V1 STEVAL-IKM001V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,ERA-9SM+,WW107.50 OHM - TB-408-9SM+ - Mini-Circuits
Specs
Category Developement Board
View Details
mPCIe Carrier Board for XBee Plugins - AS-ADP-XBEE-TO-MPCIE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
LED Development Tools - 2576787 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details