STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IHT008V1

Description
Win Source Part Number: 1284590-STEVAL-IHT00 8V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: * Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16382,-1138-STEV AL-IHT008V1 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284590-STEVAL-IHT00 8V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: * Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16382,-1138-STEV AL-IHT008V1 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284590-STEVAL-IHT008V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284590-STEVAL-IHT008V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284590-STEVAL-IHT008V1
Win Source Part Number: 1284590-STEVAL-IHT00 8V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: * Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16382,-1138-STEV AL-IHT008V1 Base Product Number: STEVAL

Win Source Part Number: 1284590-STEVAL-IHT008V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: *
Supplied Contents: Board(s)
Embedded: Yes, MCU, 8-Bit
Secondary Attributes: On-Board LEDs
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16382,-1138-STEVAL-IHT008V1
Base Product Number: STEVAL

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-16382-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-16382-ND
Evaluation and Demonstration Boards and Kits 497-16382-ND
LOW STANDBY LOSS FRONT-END BOARD

LOW STANDBY LOSS FRONT-END BOARD

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IHT008V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IHT008V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IHT008V1
LOW STANDBY LOSS FRONT-END BOARD

LOW STANDBY LOSS FRONT-END BOARD

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-IHT008V1
Power Management IC Development Tools STEVAL-IHT008V1
Power Management IC Development Tools Low standby loss front-end with inrush current limitation and insulated AC switch control

Power Management IC Development Tools Low standby loss front-end with inrush current limitation and insulated AC switch control

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284590-STEVAL-IHT008V1 497-16382-ND STEVAL-IHT008V1 STEVAL-IHT008V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,JSW2-63DR+,99-01-1818,50OHM - TB-725+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2576807 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - EVM-GPS-R4-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers