STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IHT002V1

Description
Win Source Part Number: 1284604-STEVAL-IHT00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Reference Design Package: Box Standard Package: 1 Function: ARM7 Thermostat for Fridge or Freezer Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST7FLITEU5Y0B6 ECCN: 3B992 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-5862,497-5862 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284604-STEVAL-IHT00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Reference Design Package: Box Standard Package: 1 Function: ARM7 Thermostat for Fridge or Freezer Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST7FLITEU5Y0B6 ECCN: 3B992 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-5862,497-5862 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284604-STEVAL-IHT002V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284604-STEVAL-IHT002V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284604-STEVAL-IHT002V1
Win Source Part Number: 1284604-STEVAL-IHT00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Reference Design Package: Box Standard Package: 1 Function: ARM7 Thermostat for Fridge or Freezer Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST7FLITEU5Y0B6 ECCN: 3B992 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-5862,497-5862 Product Status: Obsolete

Win Source Part Number: 1284604-STEVAL-IHT002V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Reference Design
Package: Box
Standard Package: 1
Function: ARM7 Thermostat for Fridge or Freezer
Supplied Contents: Board(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ST7FLITEU5Y0B6
ECCN: 3B992
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-5862,497-5862
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-5862-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-5862-ND
Evaluation and Demonstration Boards and Kits 497-5862-ND
ST7FLITEU5Y0B6 ARM7 Thermostat for Fridge or Freezer Reference Design Evaluation Board

ST7FLITEU5Y0B6 ARM7 Thermostat for Fridge or Freezer Reference Design Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IHT002V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IHT002V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IHT002V1
EVAL BOARD COOLING ST7ULTRALITE

EVAL BOARD COOLING ST7ULTRALITE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284604-STEVAL-IHT002V1 497-5862-ND STEVAL-IHT002V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,JSW6-23DR-75+,99-01-1817.F - TB-722-F+ - Mini-Circuits
Specs
Category Developement Board
View Details
Matrix Boards - 1004154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - 10212633-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details