STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-IHT001V2

Description
Win Source Part Number: 1283623-STEVAL-IHT00 1V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: STM8S Package: Bulk Standard Package: 1 Interface: USB Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STM8S103F Sensor Type: Thermostat ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13151,-497-13151 Base Product Number: STEVAL Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283623-STEVAL-IHT00 1V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: STM8S Package: Bulk Standard Package: 1 Interface: USB Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STM8S103F Sensor Type: Thermostat ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13151,-497-13151 Base Product Number: STEVAL Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283623-STEVAL-IHT001V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283623-STEVAL-IHT001V2
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283623-STEVAL-IHT001V2
Win Source Part Number: 1283623-STEVAL-IHT00 1V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: STM8S Package: Bulk Standard Package: 1 Interface: USB Supplied Contents: Board(s) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STM8S103F Sensor Type: Thermostat ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13151,-497-13151 Base Product Number: STEVAL Product Status: Obsolete

Win Source Part Number: 1283623-STEVAL-IHT001V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: STM8S
Package: Bulk
Standard Package: 1
Interface: USB
Supplied Contents: Board(s)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: STM8S103F
Sensor Type: Thermostat
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-13151,-497-13151
Base Product Number: STEVAL
Product Status: Obsolete

Buy Now Datasheet
Sensor Evaluation Boards - 497-13151-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-13151-ND
Sensor Evaluation Boards 497-13151-ND
STM8S103F STM8S Thermostat Sensor Evaluation Board

STM8S103F STM8S Thermostat Sensor Evaluation Board

Buy Now Datasheet
Evaluation Board, Thermostat; Kit Application Type Stmicroelectronics - 43W6442 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Thermostat; Kit Application Type Stmicroelectronics
43W6442
Evaluation Board, Thermostat; Kit Application Type Stmicroelectronics 43W6442
EVALUATION BOARD, THERMOSTAT; Kit Application Type:Sensing - Temperature; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STM8S103F; Application Sub Type:-; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD, THERMOSTAT; Kit Application Type:Sensing - Temperature; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STM8S103F; Application Sub Type:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-IHT001V2 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-IHT001V2
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-IHT001V2
BOARD EVAL THERMOSTAT STM8S

BOARD EVAL THERMOSTAT STM8S

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283623-STEVAL-IHT001V2 497-13151-ND 43W6442 STEVAL-IHT001V2
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Evaluation Board, Thermostat; Kit Application Type Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,PGA-103+,50 OHM, 50-4000MHz - TB-678-103+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - AEK-LTE-CER-ND - DigiKey
Specs
Supported System Antenna
View Details
3 suppliers
Power, Motor & Robotics Development Tools - 2576797 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details