STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-IHT001V1

Description
ACS102-6, ACS110, ACST6, ST7LITE39F2 ARM7 Thermostat for Fridge or Freezer Reference Design Evaluation Board
Request a Quote Datasheet
Description
ACS102-6, ACS110, ACST6, ST7LITE39F2 ARM7 Thermostat for Fridge or Freezer Reference Design Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-5514-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-5514-ND
Evaluation and Demonstration Boards and Kits 497-5514-ND
ACS102-6, ACS110, ACST6, ST7LITE39F2 ARM7 Thermostat for Fridge or Freezer Reference Design Evaluation Board

ACS102-6, ACS110, ACST6, ST7LITE39F2 ARM7 Thermostat for Fridge or Freezer Reference Design Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284482-STEVAL-IHT001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284482-STEVAL-IHT001V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284482-STEVAL-IHT001V1
Win Source Part Number: 1284482-STEVAL-IHT00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Reference Design Package: Bulk Standard Package: 1 Function: ARM7 Thermostat for Fridge or Freezer Supplied Contents: Board(s), Cable(s), Power Supply Primary Attributes: Compressor, Defrost and Light Controls Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ACS102-6, ACS110, ACST6, ST7LITE39F2 Secondary Attributes: Graphical User Interface ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5514,-497-5514,S TEVALIHT001V1 Product Status: Obsolete

Win Source Part Number: 1284482-STEVAL-IHT001V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Reference Design
Package: Bulk
Standard Package: 1
Function: ARM7 Thermostat for Fridge or Freezer
Supplied Contents: Board(s), Cable(s), Power Supply
Primary Attributes: Compressor, Defrost and Light Controls
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ACS102-6, ACS110, ACST6, ST7LITE39F2
Secondary Attributes: Graphical User Interface
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-5514,-497-5514,STEVALIHT001V1
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IHT001V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IHT001V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IHT001V1
EVAL BOARD THERMO CONTROL REFRIG

EVAL BOARD THERMO CONTROL REFRIG

Supplier's Site
St7Lite39, Thermostat Control, Fridge, Demo Board; Silicon Manufacturer Stmicroelectronics - 18M9883 - Newark, An Avnet Company
Chicago, IL, United States
St7Lite39, Thermostat Control, Fridge, Demo Board; Silicon Manufacturer Stmicroelectronics
18M9883
St7Lite39, Thermostat Control, Fridge, Demo Board; Silicon Manufacturer Stmicroelectronics 18M9883
ST7LITE39, THERMOSTAT CONTROL, FRIDGE, DEMO BOARD; Silicon Manufacturer:STMicro electronics; Silicon Core Number:ST7Lite39; Kit Application Type:Power Management; Application Sub Type:PFC; Product Range:-; For Use With:ST7LITE39F2 MCURoHS Compliant: Yes

ST7LITE39, THERMOSTAT CONTROL, FRIDGE, DEMO BOARD; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:ST7Lite39; Kit Application Type:Power Management; Application Sub Type:PFC; Product Range:-; For Use With:ST7LITE39F2 MCURoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-5514-ND 1284482-STEVAL-IHT001V1 STEVAL-IHT001V1 18M9883
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits St7Lite39, Thermostat Control, Fridge, Demo Board; Silicon Manufacturer Stmicroelectronics
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,DBTC,AT1030,75 OHM - TB-279 - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 1743279 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Mcu
Manufacturer ARM; Arm; Other
View Details
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-1513634-1-ND - DigiKey
Specs
Supported System Antenna
View Details