STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IHM038V1

Description
Win Source Part Number: 1284666-STEVAL-IHM03 8V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Fan Control Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32F100 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-19146,STEVAL-IHM 038V1 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284666-STEVAL-IHM03 8V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Fan Control Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32F100 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-19146,STEVAL-IHM 038V1 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284666-STEVAL-IHM038V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284666-STEVAL-IHM038V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284666-STEVAL-IHM038V1
Win Source Part Number: 1284666-STEVAL-IHM03 8V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Fan Control Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32F100 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-19146,STEVAL-IHM 038V1 Base Product Number: STEVAL

Win Source Part Number: 1284666-STEVAL-IHM038V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Fan Control
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STM32F100
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-19146,STEVAL-IHM038V1
Base Product Number: STEVAL

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-19146-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-19146-ND
Evaluation and Demonstration Boards and Kits 497-19146-ND
STM32F100 Fan Control Power Management Evaluation Board

STM32F100 Fan Control Power Management Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-IHM038V1
Power Management IC Development Tools STEVAL-IHM038V1
Power Management IC Development Tools BLDC ceiling fan controller based on STM32 and SLLIMM-nano

Power Management IC Development Tools BLDC ceiling fan controller based on STM32 and SLLIMM-nano

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IHM038V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IHM038V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IHM038V1
BOARD EVAL BLDC FAN CTLR

BOARD EVAL BLDC FAN CTLR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284666-STEVAL-IHM038V1 497-19146-ND STEVAL-IHM038V1 STEVAL-IHM038V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCW1-272-1+,JC0603C,50 OHM - TB-828+ - Mini-Circuits
Specs
Category Developement Board
View Details
HMI Development Tools - 1887115 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - DPP301Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
4 suppliers