STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IHM037V1

Description
Win Source Part Number: 1284620-STEVAL-IHM03 7V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Fan Controller Supplied Contents: Board(s) Primary Attributes: Remote Control Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STM8L101, STM8S003 ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-14508 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284620-STEVAL-IHM03 7V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Fan Controller Supplied Contents: Board(s) Primary Attributes: Remote Control Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STM8L101, STM8S003 ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-14508 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284620-STEVAL-IHM037V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284620-STEVAL-IHM037V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284620-STEVAL-IHM037V1
Win Source Part Number: 1284620-STEVAL-IHM03 7V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Fan Controller Supplied Contents: Board(s) Primary Attributes: Remote Control Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STM8L101, STM8S003 ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-14508 Product Status: Obsolete

Win Source Part Number: 1284620-STEVAL-IHM037V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Fan Controller
Supplied Contents: Board(s)
Primary Attributes: Remote Control
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: STM8L101, STM8S003
ECCN: 3A991A2
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-14508
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-14508-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-14508-ND
Evaluation and Demonstration Boards and Kits 497-14508-ND
STM8L101, STM8S003 Fan Controller Power Management Evaluation Board

STM8L101, STM8S003 Fan Controller Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IHM037V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IHM037V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IHM037V1
BOARD DEMO CEILING FAN STM8L101F

BOARD DEMO CEILING FAN STM8L101F

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284620-STEVAL-IHM037V1 497-14508-ND STEVAL-IHM037V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation board with heating control - compatible with HYT223, HYT271, HYT939P, MiO &DP probes - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
TB,EQY-5-63+,MC1631-1,50 OHM - TB-1041-5-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
AgOpenGPS All-in-One (AIO) Board - RTK Items Set (u-blox ZED-F9P) - AS-STARTKIT-AOGPS-AIOF9P-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details