STGIPN3H60, STM32F100 Motor Controller/Driver Power Management Evaluation Board
Win Source Part Number: 1284457-STEVAL-IHM03
Category: Development Boards, Kits, Programmers>Evaluati
Series: STM32
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STGIPN3H60, STM32F100
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8537.10.9170
Mfr: STMicroelectronics
Other Names: 497-12899
Base Product Number: STEVAL
EVALUATION BOARD, MOTOR DRIVER; Application Sub Type:Motor Driver; Silicon Manufacturer:STMicro
BOARD EVAL FOR STM32
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-12899-ND | 1284457-STEVAL-IHM036V1 | 43W6440 | STEVAL-IHM036V1 |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation Board, Motor Driver; Application Sub Type Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |