STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IHM033V1

Description
Win Source Part Number: 1284454-STEVAL-IHM03 3V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: STM32 Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32F100CB Secondary Attributes: Serial Interface ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13149 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284454-STEVAL-IHM03 3V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: STM32 Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32F100CB Secondary Attributes: Serial Interface ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13149 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284454-STEVAL-IHM033V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284454-STEVAL-IHM033V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284454-STEVAL-IHM033V1
Win Source Part Number: 1284454-STEVAL-IHM03 3V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: STM32 Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32F100CB Secondary Attributes: Serial Interface ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13149 Product Status: Obsolete

Win Source Part Number: 1284454-STEVAL-IHM033V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: STM32
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STM32F100CB
Secondary Attributes: Serial Interface
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-13149
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-13149-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-13149-ND
Evaluation and Demonstration Boards and Kits 497-13149-ND
STM32F100CB Motor Controller/Driver Power Management Evaluation Board

STM32F100CB Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Demo Board, Stm32 Mcu Motor Control; Application Sub Type Stmicroelectronics - 49Y1244 - Newark, An Avnet Company
Chicago, IL, United States
Demo Board, Stm32 Mcu Motor Control; Application Sub Type Stmicroelectronics
49Y1244
Demo Board, Stm32 Mcu Motor Control; Application Sub Type Stmicroelectronics 49Y1244
DEMO BOARD, STM32 MCU MOTOR CONTROL; Application Sub Type:Motor Control; Silicon Manufacturer:STMicro electronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:STM32F100CB; Kit Contents:Eval Board RoHS Compliant: Yes

DEMO BOARD, STM32 MCU MOTOR CONTROL; Application Sub Type:Motor Control; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:STM32F100CB; Kit Contents:Eval Board RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IHM033V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IHM033V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IHM033V1
BOARD EVAL MOTOR CONTROL STM32

BOARD EVAL MOTOR CONTROL STM32

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STEVAL-IHM033V1
Development Boards & Kits - ARM STEVAL-IHM033V1
Development Boards & Kits - ARM STM32F100CB Control Stage Demo BRD

Development Boards & Kits - ARM STM32F100CB Control Stage Demo BRD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284454-STEVAL-IHM033V1 497-13149-ND 49Y1244 STEVAL-IHM033V1 STEVAL-IHM033V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Demo Board, Stm32 Mcu Motor Control; Application Sub Type Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Development Boards & Kits - ARM
Category Developement Board Developement Board Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,GALI-3,DF782,50 OHM / RoHS - TB-409-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1845081 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details