Win Source Part Number: 1284499-STEVAL-IHM03
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Primary Attributes: Motors (DC)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: STM8S208
Secondary Attributes: Bidirectional Drive, 24V up to 2kW
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10837,-497-10837
Product Status: Obsolete
STM8S208 Motor Controller/Driver Power Management Evaluation Board
DEMO KIT BRUSHED DC MOTOR DRIVE
MB, BRUSHED DC MOTOR, 24V, DEMO KIT; Application Sub Type:DC Brushed Motor; Silicon Manufacturer:STMicro
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284499-STEVAL-IHM030V1 | 497-10837-ND | STEVAL-IHM030V1 | 47T9223 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Mb, Brushed Dc Motor, 24V, Demo Kit; Application Sub Type Stmicroelectronics |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |