STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-IHM029V1

Description
STM8S103F2, T1235H Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet
Description
STM8S103F2, T1235H Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-10752-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-10752-ND
Evaluation and Demonstration Boards and Kits 497-10752-ND
STM8S103F2, T1235H Motor Controller/Driver Power Management Evaluation Board

STM8S103F2, T1235H Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284448-STEVAL-IHM029V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284448-STEVAL-IHM029V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284448-STEVAL-IHM029V1
Win Source Part Number: 1284448-STEVAL-IHM02 9V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: VIPer™ plus Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Universal Motor Control, 90 ~ 265 VAC Input, 2000W Output Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STM8S103F2, T1235H Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10752,STEVALIHM0 29V1 Product Status: Obsolete

Win Source Part Number: 1284448-STEVAL-IHM029V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: VIPer™ plus
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Primary Attributes: Universal Motor Control, 90 ~ 265 VAC Input, 2000W Output
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: STM8S103F2, T1235H
Secondary Attributes: On-Board LEDs
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10752,STEVALIHM029V1
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IHM029V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IHM029V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IHM029V1
BOARD DEMO MOTOR CTRL VIPER16L

BOARD DEMO MOTOR CTRL VIPER16L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10752-ND 1284448-STEVAL-IHM029V1 STEVAL-IHM029V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,HE1354,50 OHM,RAVON R72078 - TB-474+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2380446 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
SFS Module 200sccm EvalKit - SFS01-M-00200 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details