Win Source Part Number: 1284502-STEVAL-IHM02
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: STGIPS10K60A
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10836,STEVALIHM0
Product Status: Obsolete
STGIPS10K60A Motor Controller/Driver Power Management Evaluation Board
MOTOR CONTROL, 3 PHASE, DEMO BOARD; Application Sub Type:Motor Driver; Silicon Manufacturer:STMicro
POWER BOARD STGIPS10K60A
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284502-STEVAL-IHM027V1 | 497-10836-ND | 47T9221 | STEVAL-IHM027V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Motor Control, 3 Phase, Demo Board; Application Sub Type Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |