STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IHM026V1

Description
Win Source Part Number: 1284613-STEVAL-IHM02 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Motors (BLDC) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STM8S207RB ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10169,497-10169 ,1805-STEVAL-IHM026V 1 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1284613-STEVAL-IHM02 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Motors (BLDC) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STM8S207RB ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10169,497-10169 ,1805-STEVAL-IHM026V 1 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284613-STEVAL-IHM026V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284613-STEVAL-IHM026V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284613-STEVAL-IHM026V1
Win Source Part Number: 1284613-STEVAL-IHM02 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: Motors (BLDC) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STM8S207RB ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10169,497-10169 ,1805-STEVAL-IHM026V 1 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284613-STEVAL-IHM026V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Primary Attributes: Motors (BLDC)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: STM8S207RB
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-10169,497-10169,1805-STEVAL-IHM026V1
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-10169-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-10169-ND
Evaluation and Demonstration Boards and Kits 497-10169-ND
STM8S207RB Motor Controller/Driver Power Management Evaluation Board

STM8S207RB Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IHM026V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IHM026V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IHM026V1
BOARD EVAL FOR STM8S207RB

BOARD EVAL FOR STM8S207RB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284613-STEVAL-IHM026V1 497-10169-ND STEVAL-IHM026V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Micro Septentrio - AS-RTK3B-MICRO - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,AD4PS-1,CJ725,K8,50 OHM - TB-81 - Mini-Circuits
Specs
Category Developement Board
View Details
FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details