STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-IHM025V1

Description
STGIPL14K60 Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet
Description
STGIPL14K60 Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-10751-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-10751-ND
Evaluation and Demonstration Boards and Kits 497-10751-ND
STGIPL14K60 Motor Controller/Driver Power Management Evaluation Board

STGIPL14K60 Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284617-STEVAL-IHM025V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284617-STEVAL-IHM025V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284617-STEVAL-IHM025V1
Win Source Part Number: 1284617-STEVAL-IHM02 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: No Utilized IC / Part: STGIPL14K60 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALIHM025V1,497-1 0751 Product Status: Obsolete

Win Source Part Number: 1284617-STEVAL-IHM025V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: STGIPL14K60
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALIHM025V1,497-10751
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IHM025V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IHM025V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IHM025V1
BOARD DEMO MOTOR STGIPL14K60

BOARD DEMO MOTOR STGIPL14K60

Supplier's Site
Motor Control, 3 Phase, Demo Board; Application Sub Type Stmicroelectronics - 47T1653 - Newark, An Avnet Company
Chicago, IL, United States
Motor Control, 3 Phase, Demo Board; Application Sub Type Stmicroelectronics
47T1653
Motor Control, 3 Phase, Demo Board; Application Sub Type Stmicroelectronics 47T1653
MOTOR CONTROL, 3 PHASE, DEMO BOARD; Application Sub Type:Motor Driver; Silicon Manufacturer:STMicro electronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:STGIPL14K60; Kit Contents:Board Only RoHS Compliant: Yes

MOTOR CONTROL, 3 PHASE, DEMO BOARD; Application Sub Type:Motor Driver; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:STGIPL14K60; Kit Contents:Board Only RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10751-ND 1284617-STEVAL-IHM025V1 STEVAL-IHM025V1 47T1653
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Motor Control, 3 Phase, Demo Board; Application Sub Type Stmicroelectronics
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,JSW2-63DR+,99-01-1818,50OHM - TB-725+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1845122 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Expansion Boards, Daughter Cards - 223-1783-ND - DigiKey
Specs
Supported System Humidity, Temperature
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
2 suppliers