STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits - STEVAL-IHM024V1 STEVAL-IHM024V1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795613-STEVAL-IHM024 V1 Main Purpose: Power Management, Motor Control Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 3-Ph PMSM, 100W 3-Phase Inverter, 110 ~ 230VAC Embedded: Yes, MCU, 8-Bit Utilized IC / Part: L6390, STGDL6NC60DI Secondary Attributes: Field-Oriented Control (FOC) for PMSM Family Name: STEVAL-IHM024V1 Categories: Development Boards, Kits, Programmers Introduction Date: October 29, 2009 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795613-STEVAL-IHM024 V1 Main Purpose: Power Management, Motor Control Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 3-Ph PMSM, 100W 3-Phase Inverter, 110 ~ 230VAC Embedded: Yes, MCU, 8-Bit Utilized IC / Part: L6390, STGDL6NC60DI Secondary Attributes: Field-Oriented Control (FOC) for PMSM Family Name: STEVAL-IHM024V1 Categories: Development Boards, Kits, Programmers Introduction Date: October 29, 2009 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - STEVAL-IHM024V1 - 795613-STEVAL-IHM024V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - STEVAL-IHM024V1
795613-STEVAL-IHM024V1
Evaluation and Demonstration Boards and Kits - STEVAL-IHM024V1 795613-STEVAL-IHM024V1
Manufacturer: STMicroelectronics Win Source Part Number: 795613-STEVAL-IHM024 V1 Main Purpose: Power Management, Motor Control Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 3-Ph PMSM, 100W 3-Phase Inverter, 110 ~ 230VAC Embedded: Yes, MCU, 8-Bit Utilized IC / Part: L6390, STGDL6NC60DI Secondary Attributes: Field-Oriented Control (FOC) for PMSM Family Name: STEVAL-IHM024V1 Categories: Development Boards, Kits, Programmers Introduction Date: October 29, 2009 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 795613-STEVAL-IHM024V1
Main Purpose: Power Management, Motor Control
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Primary Attributes: 3-Ph PMSM, 100W 3-Phase Inverter, 110 ~ 230VAC
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: L6390, STGDL6NC60DI
Secondary Attributes: Field-Oriented Control (FOC) for PMSM
Family Name: STEVAL-IHM024V1
Categories: Development Boards, Kits, Programmers
Introduction Date: October 29, 2009
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 795613-STEVAL-IHM024V1
Product Name Evaluation and Demonstration Boards and Kits - STEVAL-IHM024V1
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B mPCIe - AS-RTK3B-MPCIE - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,MGVA-62+,DL1020, 50 OHM - TB-666-50-62+ - Mini-Circuits
Specs
Category Developement Board
View Details